Manufacturer: Microchip Technology
Win Source Part Number: 1220902-MCP1403-E/MF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 4.5A, 4.5A
Rise / Fall Time (Typ): 15ns, 18ns
Family Name: MCP1403
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-DFN-S (6x5)
Alternative Parts (Cross-Reference): LM5111-2MYX; UCC27423DGNG4; UCC27423DGNRG4;
Introduction Date: December 07, 2006
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Inverting 8-DFN-S (6x5)
IC GATE DRVR LOW-SIDE 8DFN Product overview: MCP1403-E/MF from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP1403-E/MF can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8DFN
Low-Side Gate Driver IC Inverting 8-DFN-S (6x5)
Gate Drivers 4.5A Dual MOSFET Drvr
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1220902-MCP1403-E/MF | MCP1403-E/MF-ND | 730-MCP1403-E/MF | MCP1403-E/MF | MCP1403-E/MF | MCP1403-E/MF |
| Product Name | PMIC - PMIC - Gate Drivers - MCP1403-E/MF | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side | ||
| Output Current | 4.5 amps | 4.5 amps | 4.5 amps | 4.5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 15 ns | 15 ns | 15 ns | 15 ns | ||
| Fall Time | 18 ns | 18 ns | 18 ns | 18 ns |