Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Gate Drivers MCP1401T-E/OTVAO

Description
IC GATE DRVR LOW-SIDE SOT23-5
Description
IC GATE DRVR LOW-SIDE SOT23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1401T-E/OTVAO is a high-speed power MOSFET driver designed to deliver a peak output current of 500 mA. It operates within a supply voltage range of 4.5V to 18V and is capable of driving capacitive loads of up to 470 pF in approximately 19 ns, making it suitable for high-frequency switching applications. The device features low shoot-through and cross-conduction currents, matched rise and fall times, and short delay times of around 35 ns, which enhance its performance in various applications. This driver is compatible with TTL and CMOS logic levels, allowing for direct control from a wide range of input voltages. It exhibits low supply current consumption, with typical values of 0.85 mA when receiving a logic '1' input and 0.1 mA for a logic '0' input. The MCP1401T-E/OTVAO is also latch-up protected, capable of withstanding reverse currents of up to 500 mA, and can tolerate negative input swings of up to 5V. It is housed in a compact 5-lead SOT-23 package, making it a space-efficient choice for various applications, including switch mode power supplies, pulse transformer drives, line drivers, and motor or solenoid drives.

Datasheet Summary
Powered by GS/AI

The MCP1401T-E/OTVAO is a high-speed power MOSFET driver designed to deliver a peak output current of 500 mA. It operates within a supply voltage range of 4.5V to 18V and is capable of driving capacitive loads of up to 470 pF in approximately 19 ns, making it suitable for high-frequency switching applications. The device features low shoot-through and cross-conduction currents, matched rise and fall times, and short delay times of around 35 ns, which enhance its performance in various applications. This driver is compatible with TTL and CMOS logic levels, allowing for direct control from a wide range of input voltages. It exhibits low supply current consumption, with typical values of 0.85 mA when receiving a logic '1' input and 0.1 mA for a logic '0' input. The MCP1401T-E/OTVAO is also latch-up protected, capable of withstanding reverse currents of up to 500 mA, and can tolerate negative input swings of up to 5V. It is housed in a compact 5-lead SOT-23 package, making it a space-efficient choice for various applications, including switch mode power supplies, pulse transformer drives, line drivers, and motor or solenoid drives.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - MCP1401T-E/OTVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
MCP1401T-E/OTVAO
Integrated Circuits (ICs) - PMIC - Gate Drivers MCP1401T-E/OTVAO
IC GATE DRVR LOW-SIDE SOT23-5

IC GATE DRVR LOW-SIDE SOT23-5

Supplier's Site
Shenzhen, China
PMIC - Gate Drivers
MCP1401T-E/OTVAO
PMIC - Gate Drivers MCP1401T-E/OTVAO
IC GATE DRVR LOW-SIDE SOT23-5

IC GATE DRVR LOW-SIDE SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number MCP1401T-E/OTVAO MCP1401T-E/OTVAO
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4011BDCQR - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
 - 74AHC1G86GW/S400,1 - Rochester Electronics
Specs
Gate Type OR
IC Package Type Other; SOT353
View Details
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Inverters ICs - 7989086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details