IC GATE DRVR LOW-SIDE SOT23-5 Product overview: MCP1401T-E/OT from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP1401T-E/OT can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting SOT-23-5
Low-Side Gate Driver IC Inverting SOT-23-5
Low-Side Gate Driver IC Inverting SOT-23-5
IC GATE DRVR LOW-SIDE SOT23-5
DRIVER MOSFET 500MA INV, SOT-23-5; Driver Configuration:Low Side; Peak Output Current:500mA; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOT-23; No. of Pins:5Pins; Input Delay:35ns; Output Delay:35ns; OperatingRoHS Compliant: Yes
DRIVER, MOSFET, INVERTING, SOT-23-5; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:SOT-23; Input Type:Inverting; Source Current:500mA; Sink Current:500mA RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting SOT-23-5
Gate Drivers 0.5A Sngl MOSFET Drvr
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MCP1401T-E/OT | MCP1401T-E/OTCT-ND | MCP1401T-E/OT | 58M8863 | 54M4815 | MCP1401T-E/OT | MCP1401T-E/OT |
| Product Name | SOT23 Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Driver Mosfet 500Ma Inv, Sot-23-5; Driver Configuration Microchip | Driver, Mosfet, Inverting, Sot-23-5; No. Of Channels Microchip | Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | ||||
| Number of Outputs | 1; 1 | ||||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | ||||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts |