Microchip Technology, Inc. Microcontroller Supervisory Circuit with Open Drain Output MCP130

Description
The MCP130 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP130 features an open drain output with internal 5K ohm internal pull-up resistor. MCP130 has active low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP130 is available in a TO-92, SOT23-3, and SN packages. Additional Features Holds microcontroller in reset until supply voltage reaches stable operating level Resets microcontroller during power loss Precision monitoring of 3V, 3.3V and 5V systems 7 voltage trip points available Active low RESET pin Open drain output Internal pull-up resistor (5kΩ) for MCP130 Holds RESET for 350ms (typical) RESET to VCC = 1.0V Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temp 45uA typical operating current Temperature range: Industrial (I): -40C to +85C
Description
The MCP130 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP130 features an open drain output with internal 5K ohm internal pull-up resistor. MCP130 has active low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP130 is available in a TO-92, SOT23-3, and SN packages. Additional Features Holds microcontroller in reset until supply voltage reaches stable operating level Resets microcontroller during power loss Precision monitoring of 3V, 3.3V and 5V systems 7 voltage trip points available Active low RESET pin Open drain output Internal pull-up resistor (5kΩ) for MCP130 Holds RESET for 350ms (typical) RESET to VCC = 1.0V Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temp 45uA typical operating current Temperature range: Industrial (I): -40C to +85C
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP130 is a microcontroller supervisory circuit designed to ensure that a microcontroller remains in reset until the supply voltage stabilizes at an appropriate level. It provides protection against brown-out conditions by resetting the microcontroller when the supply voltage drops below a safe threshold. The device features an open drain output with an internal pull-up resistor of 5 k,Ѷ and an active low RESET pin. It supports precision monitoring for 3V, 3.3V, and 5V systems, with seven selectable voltage trip points. The MCP130 typically holds the RESET signal for 350 ms and operates with an accuracy of ±125 mV for 5V systems and ±75 mV for 3V systems across the specified temperature range of -40°C to +85°C. The typical operating current is 45 µA, making it suitable for low-power applications.

Datasheet Summary
Powered by GS/AI

The MCP130 is a microcontroller supervisory circuit designed to ensure that a microcontroller remains in reset until the supply voltage stabilizes at an appropriate level. It provides protection against brown-out conditions by resetting the microcontroller when the supply voltage drops below a safe threshold. The device features an open drain output with an internal pull-up resistor of 5 k,Ѷ and an active low RESET pin. It supports precision monitoring for 3V, 3.3V, and 5V systems, with seven selectable voltage trip points. The MCP130 typically holds the RESET signal for 350 ms and operates with an accuracy of ±125 mV for 5V systems and ±75 mV for 3V systems across the specified temperature range of -40°C to +85°C. The typical operating current is 45 µA, making it suitable for low-power applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Supervisory Circuit with Open Drain Output - MCP130 - Microchip Technology, Inc.
Chandler, AZ, United States
Microcontroller Supervisory Circuit with Open Drain Output
MCP130
Microcontroller Supervisory Circuit with Open Drain Output MCP130
The MCP130 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP130 features an open drain output with internal 5K ohm internal pull-up resistor. MCP130 has active low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP130 is available in a TO-92, SOT23-3, and SN packages. Additional Features Holds microcontroller in reset until supply voltage reaches stable operating level Resets microcontroller during power loss Precision monitoring of 3V, 3.3V and 5V systems 7 voltage trip points available Active low RESET pin Open drain output Internal pull-up resistor (5kΩ) for MCP130 Holds RESET for 350ms (typical) RESET to VCC = 1.0V Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temp 45uA typical operating current Temperature range: Industrial (I): -40C to +85C

The MCP130 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP130 features an open drain output with internal 5K ohm internal pull-up resistor. MCP130 has active low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP130 is available in a TO-92, SOT23-3, and SN packages.

Additional Features

    • Holds microcontroller in reset until supply voltage reaches stable operating level
    • Resets microcontroller during power loss
    • Precision monitoring of 3V, 3.3V and 5V systems
    • 7 voltage trip points available
    • Active low RESET pin
    • Open drain output
    • Internal pull-up resistor (5kΩ) for MCP130
    • Holds RESET for 350ms (typical)
    • RESET to VCC = 1.0V
    • Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temp
    • 45uA typical operating current
    • Temperature range:
      • Industrial (I): -40C to +85C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number MCP130
Product Name Microcontroller Supervisory Circuit with Open Drain Output
Package Type SOIC; Other; ['Wafer', 'DICE', 'SOIC', 'SOT-23', 'TO-92']
Unlock Full Specs
to access all available technical data

Similar Products

 - C161PIL25MCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers
16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details