Microchip Technology, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards MCP1256/7/8/9EV

Description
MCP1256, MCP1257, MCP1258, MCP1259 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
MCP1256, MCP1257, MCP1258, MCP1259 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - MCP1256/7/8/9EV-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
MCP1256/7/8/9EV-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards MCP1256/7/8/9EV-ND
MCP1256, MCP1257, MCP1258, MCP1259 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board

MCP1256, MCP1257, MCP1258, MCP1259 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1216972-MCP1256/7/8/9EV - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1216972-MCP1256/7/8/9EV
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1216972-MCP1256/7/8/9EV
Win Source Part Number: 1216972-MCP1256/7/8/ 9EV Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck-Boost Voltage - Output: 3.3V Current - Output: 100mA Voltage - Input: 1.6V ~ 3.6V Main Purpose: DC/DC, Step Up Frequency - Switching: 650kHz Supplied Contents: Board(s) Utilized IC / Part: MCP1256, MCP1257, MCP1258, MCP1259 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Other Names: MCP1256789EV Base Product Number: MCP1256

Win Source Part Number: 1216972-MCP1256/7/8/9EV
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck-Boost
Voltage - Output: 3.3V
Current - Output: 100mA
Voltage - Input: 1.6V ~ 3.6V
Main Purpose: DC/DC, Step Up
Frequency - Switching: 650kHz
Supplied Contents: Board(s)
Utilized IC / Part: MCP1256, MCP1257, MCP1258, MCP1259
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Microchip Technology
Other Names: MCP1256789EV
Base Product Number: MCP1256

Buy Now Datasheet
Linear ICs - Evaluation Board - MCP1256/7/8/9EV - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
MCP1256/7/8/9EV
Linear ICs - Evaluation Board MCP1256/7/8/9EV
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - MCP1256/7/8/9EV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
MCP1256/7/8/9EV
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards MCP1256/7/8/9EV
BOARD EVAL FOR MCP1256/7/8/9

BOARD EVAL FOR MCP1256/7/8/9

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
MCP1256/7/8/9EV
Power Management IC Development Tools MCP1256/7/8/9EV
Power Management IC Development Tools MCP1256/7/8/9 Eval Brd

Power Management IC Development Tools MCP1256/7/8/9 Eval Brd

Buy Now Datasheet
Charge Pump Evaluation Board; Silicon Manufacturer Microchip - 88K5512 - Newark, An Avnet Company
Chicago, IL, United States
Charge Pump Evaluation Board; Silicon Manufacturer Microchip
88K5512
Charge Pump Evaluation Board; Silicon Manufacturer Microchip 88K5512
CHARGE PUMP EVALUATION BOARD; Silicon Manufacturer:Microch ip; Silicon Core Number:MCP1256; Kit Application Type:Power Management; Application Sub Type:Step Up DC / DC Converter; Kit Contents:Evaluation Board MCP125x; Product Range:- RoHS Compliant: Yes

CHARGE PUMP EVALUATION BOARD; Silicon Manufacturer:Microchip; Silicon Core Number:MCP1256; Kit Application Type:Power Management; Application Sub Type:Step Up DC / DC Converter; Kit Contents:Evaluation Board MCP125x; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number MCP1256/7/8/9EV-ND 1216972-MCP1256/7/8/9EV MCP1256/7/8/9EV MCP1256/7/8/9EV MCP1256/7/8/9EV 88K5512
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Linear ICs - Evaluation Board Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools Charge Pump Evaluation Board; Silicon Manufacturer Microchip
Supported System Power; DC/DC, Step Up Step Up DC / DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,ADC,CD542,KD,50 OHM - TB-05 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers