Microchip Technology, Inc. Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3; Threshold Voltage Microchip MCP120T-475I/TT

Description
MICROCONTROLLER MCU VOLTAGE SUPERVISOR 45 uA 5.5V SOT23-3; Threshold Voltage:4.75V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23 RoHS Compliant: Yes
Datasheet
Description
MICROCONTROLLER MCU VOLTAGE SUPERVISOR 45 uA 5.5V SOT23-3; Threshold Voltage:4.75V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3; Threshold Voltage Microchip - 28X3670 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3; Threshold Voltage Microchip
28X3670
Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3; Threshold Voltage Microchip 28X3670
MICROCONTROLLER MCU VOLTAGE SUPERVISOR 45 uA 5.5V SOT23-3; Threshold Voltage:4.75V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23 RoHS Compliant: Yes

MICROCONTROLLER MCU VOLTAGE SUPERVISOR 45 uA 5.5V SOT23-3; Threshold Voltage:4.75V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 28X3670
Product Name Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3; Threshold Voltage Microchip
Supply Voltage 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMB2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details