Microchip Technology, Inc. Microcontroller Supervisory Circuit with Open Drain Output MCP120

Description
The MCP120 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP120 features an open drain output, and active low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP120 is available in a TO-92, SOT23-3, and SN packages. Additional Features Holds microcontroller in reset until supply voltage reaches stable operating level Resets microcontroller during power loss Precision monitoring of 3V, 3.3V and 5V systems 7 voltage trip points available Active low RESET pin Open drain output Internal pull-up resistor (5 kohm) for MCP130 Holds RESET for 35kΩ (typical) RESET to VCC = 1.0V Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temp 45uA typical operating current Temperature range: Industrial (I): -40C to +85C
Datasheet
Description
The MCP120 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP120 features an open drain output, and active low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP120 is available in a TO-92, SOT23-3, and SN packages. Additional Features Holds microcontroller in reset until supply voltage reaches stable operating level Resets microcontroller during power loss Precision monitoring of 3V, 3.3V and 5V systems 7 voltage trip points available Active low RESET pin Open drain output Internal pull-up resistor (5 kohm) for MCP130 Holds RESET for 35kΩ (typical) RESET to VCC = 1.0V Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temp 45uA typical operating current Temperature range: Industrial (I): -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Supervisory Circuit with Open Drain Output - MCP120 - Microchip Technology, Inc.
Chandler, AZ, United States
Microcontroller Supervisory Circuit with Open Drain Output
MCP120
Microcontroller Supervisory Circuit with Open Drain Output MCP120
The MCP120 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP120 features an open drain output, and active low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP120 is available in a TO-92, SOT23-3, and SN packages. Additional Features Holds microcontroller in reset until supply voltage reaches stable operating level Resets microcontroller during power loss Precision monitoring of 3V, 3.3V and 5V systems 7 voltage trip points available Active low RESET pin Open drain output Internal pull-up resistor (5 kohm) for MCP130 Holds RESET for 35kΩ (typical) RESET to VCC = 1.0V Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temp 45uA typical operating current Temperature range: Industrial (I): -40C to +85C

The MCP120 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP120 features an open drain output, and active low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP120 is available in a TO-92, SOT23-3, and SN packages.

Additional Features

    • Holds microcontroller in reset until supply voltage reaches stable operating level
    • Resets microcontroller during power loss
    • Precision monitoring of 3V, 3.3V and 5V systems
    • 7 voltage trip points available
    • Active low RESET pin
    • Open drain output
    • Internal pull-up resistor (5 kohm) for MCP130
    • Holds RESET for 35kΩ (typical)
    • RESET to VCC = 1.0V
    • Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temp
    • 45uA typical operating current
    • Temperature range:
      • Industrial (I): -40C to +85C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number MCP120
Product Name Microcontroller Supervisory Circuit with Open Drain Output
Package Type SOIC; Other; ['WAFER', 'SOIC', 'SOT-23', 'TO-92']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG6865AST - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers