Microchip Technology, Inc. Microcontroller Supervisory Circuit with Push-Pull Output MCP101

Description
The MCP101 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP100 has a CMOS Push-Pull output with Active Low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP101 is available in a TO-92 or SOT23-3 packages. Additional Features Holds microcontroller in reset until supply voltage reaches stable operating level Resets microcontroller during power loss Precision monitoring of 3V, 3.3V and 5V systems 7 voltage trip points available Active low RESET pin (MCP100) or active high RESET (MCP101) Push-pull output Holds RESET for 350ms (typical) RESET to VDD = 1.0V Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temp 45uA typical operating current Temperature range: Industrial (I): -40C to +85C
Datasheet
Description
The MCP101 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP100 has a CMOS Push-Pull output with Active Low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP101 is available in a TO-92 or SOT23-3 packages. Additional Features Holds microcontroller in reset until supply voltage reaches stable operating level Resets microcontroller during power loss Precision monitoring of 3V, 3.3V and 5V systems 7 voltage trip points available Active low RESET pin (MCP100) or active high RESET (MCP101) Push-pull output Holds RESET for 350ms (typical) RESET to VDD = 1.0V Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temp 45uA typical operating current Temperature range: Industrial (I): -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Supervisory Circuit with Push-Pull Output - MCP101 - Microchip Technology, Inc.
Chandler, AZ, United States
Microcontroller Supervisory Circuit with Push-Pull Output
MCP101
Microcontroller Supervisory Circuit with Push-Pull Output MCP101
The MCP101 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP100 has a CMOS Push-Pull output with Active Low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP101 is available in a TO-92 or SOT23-3 packages. Additional Features Holds microcontroller in reset until supply voltage reaches stable operating level Resets microcontroller during power loss Precision monitoring of 3V, 3.3V and 5V systems 7 voltage trip points available Active low RESET pin (MCP100) or active high RESET (MCP101) Push-pull output Holds RESET for 350ms (typical) RESET to VDD = 1.0V Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temp 45uA typical operating current Temperature range: Industrial (I): -40C to +85C

The MCP101 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP100 has a CMOS Push-Pull output with Active Low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP101 is available in a TO-92 or SOT23-3 packages.

Additional Features

    • Holds microcontroller in reset until supply voltage reaches stable operating level
    • Resets microcontroller during power loss
    • Precision monitoring of 3V, 3.3V and 5V systems
    • 7 voltage trip points available
    • Active low RESET pin (MCP100) or active high RESET (MCP101)
    • Push-pull output
    • Holds RESET for 350ms (typical)
    • RESET to VDD = 1.0V
    • Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temp
    • 45uA typical operating current
    • Temperature range:
      • Industrial (I): -40C to +85C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number MCP101
Product Name Microcontroller Supervisory Circuit with Push-Pull Output
Package Type Other; ['SOT-23', 'TO-92']
Unlock Full Specs
to access all available technical data

Similar Products

 - C161SLM3VAAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers