Microchip Technology, Inc. OEM Parts - OEM Parts (M - N) - MCC93LC46XSN MCC93LC46XSN

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078829-MCC93LC46XSN Mounting: SMD (SMT) Interface: Serial Density: 1 kb Number of Pins: 8 Categories: OEM Parts(M-N) Case / Package: SOIC Max Frequency: 2 MHz Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078829-MCC93LC46XSN Mounting: SMD (SMT) Interface: Serial Density: 1 kb Number of Pins: 8 Categories: OEM Parts(M-N) Case / Package: SOIC Max Frequency: 2 MHz Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MCC93LC46XSN - 1078829-MCC93LC46XSN - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MCC93LC46XSN
1078829-MCC93LC46XSN
OEM Parts - OEM Parts (M - N) - MCC93LC46XSN 1078829-MCC93LC46XSN
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078829-MCC93LC46XSN Mounting: SMD (SMT) Interface: Serial Density: 1 kb Number of Pins: 8 Categories: OEM Parts(M-N) Case / Package: SOIC Max Frequency: 2 MHz Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078829-MCC93LC46XSN
Mounting: SMD (SMT)
Interface: Serial
Density: 1 kb
Number of Pins: 8
Categories: OEM Parts(M-N)
Case / Package: SOIC
Max Frequency: 2 MHz
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1078829-MCC93LC46XSN
Product Name OEM Parts - OEM Parts (M - N) - MCC93LC46XSN
Unlock Full Specs
to access all available technical data