Microchip Technology, Inc. OEM Parts - OEM Parts (M - N) - MCC93AA56CT-I/ST MCC93AA56CT-I/ST

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981722-MCC93AA56CT-I /ST Mounting: SMD (SMT) Interface: Serial Access Time: 200 ns Density: 2 kb Categories: OEM Parts(M-N) Case / Package: TSSOP Max Frequency: 3 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981722-MCC93AA56CT-I /ST Mounting: SMD (SMT) Interface: Serial Access Time: 200 ns Density: 2 kb Categories: OEM Parts(M-N) Case / Package: TSSOP Max Frequency: 3 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MCC93AA56CT-I/ST - 981722-MCC93AA56CT-I/ST - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MCC93AA56CT-I/ST
981722-MCC93AA56CT-I/ST
OEM Parts - OEM Parts (M - N) - MCC93AA56CT-I/ST 981722-MCC93AA56CT-I/ST
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981722-MCC93AA56CT-I /ST Mounting: SMD (SMT) Interface: Serial Access Time: 200 ns Density: 2 kb Categories: OEM Parts(M-N) Case / Package: TSSOP Max Frequency: 3 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981722-MCC93AA56CT-I/ST
Mounting: SMD (SMT)
Interface: Serial
Access Time: 200 ns
Density: 2 kb
Categories: OEM Parts(M-N)
Case / Package: TSSOP
Max Frequency: 3 MHz
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 981722-MCC93AA56CT-I/ST
Product Name OEM Parts - OEM Parts (M - N) - MCC93AA56CT-I/ST
Unlock Full Specs
to access all available technical data