Microchip Technology, Inc. Oscillators - MC867X4-002W MC867X4-002W

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077970-MC867X4-002W Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077970-MC867X4-002W Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - MC867X4-002W - 1077970-MC867X4-002W - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - MC867X4-002W
1077970-MC867X4-002W
Oscillators - MC867X4-002W 1077970-MC867X4-002W
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077970-MC867X4-002W Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1077970-MC867X4-002W
Categories: Oscillators
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1077970-MC867X4-002W
Product Name Oscillators - MC867X4-002W
Unlock Full Specs
to access all available technical data

Similar Products

VCO Oscillators - 1905970P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor SOT-23
Features / Standards RoHS
Frequency 500 MHz
View Details
Oscillators - 863-510AAA1M00000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C8 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Surface Mount Oscillators - ECS-1612MV-080-GM-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers