Microchip Technology, Inc. Clock/Timing - Clock/Timing - Application Specific - MAX9452EHJ MAX9452EHJ

Description
Manufacturer: Microchip Technology Win Source Part Number: 925745-MAX9452EHJ Operating Temperature Range: -40°C ~ 85°C Features: 3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5) Package: Tray Package: 32-TQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: MAX9452 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP-EP (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 925745-MAX9452EHJ Operating Temperature Range: -40°C ~ 85°C Features: 3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5) Package: Tray Package: 32-TQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: MAX9452 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP-EP (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - MAX9452EHJ - 925745-MAX9452EHJ - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - MAX9452EHJ
925745-MAX9452EHJ
Clock/Timing - Clock/Timing - Application Specific - MAX9452EHJ 925745-MAX9452EHJ
Manufacturer: Microchip Technology Win Source Part Number: 925745-MAX9452EHJ Operating Temperature Range: -40°C ~ 85°C Features: 3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5) Package: Tray Package: 32-TQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: MAX9452 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP-EP (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 925745-MAX9452EHJ
Operating Temperature Range: -40°C ~ 85°C
Features: 3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5)
Package: Tray
Package: 32-TQFP Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MAX9452
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP-EP (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 360
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock and Timing IC - 763-MAX9452EHJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-MAX9452EHJ
Clock and Timing IC 763-MAX9452EHJ
IC CLOCK GENERATOR 32TQFP Product overview: MAX9452EHJ from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MAX9452EHJ can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 32TQFP Product overview: MAX9452EHJ from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MAX9452EHJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - MAX9452EHJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
MAX9452EHJ
Application Specific Clock/Timing MAX9452EHJ
3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5)

3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5)

Buy Now Datasheet
Clock/Timing - Application Specific - MAX9452EHJ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
MAX9452EHJ
Clock/Timing - Application Specific MAX9452EHJ
IC CLOCK GENERATOR 32TQFP

IC CLOCK GENERATOR 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 925745-MAX9452EHJ 763-MAX9452EHJ MAX9452EHJ MAX9452EHJ
Product Name Clock/Timing - Clock/Timing - Application Specific - MAX9452EHJ Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator Clock Generator
Package Type Surface Mount; 32-TQFP-EP (5x5) 32-TQFP Exposed Pad Surface Mount; 32-TQFP Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface LVDS; LVDS
Unlock Full Specs
to access all available technical data