Microchip Technology, Inc. Clock/Timing - Application Specific MAX3637ETM2T

Description
IC CLOCK GENERATOR PROGR 48TQFN
Datasheet
Description
IC CLOCK GENERATOR PROGR 48TQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - MAX3637ETM2T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
MAX3637ETM2T
Clock/Timing - Application Specific MAX3637ETM2T
IC CLOCK GENERATOR PROGR 48TQFN

IC CLOCK GENERATOR PROGR 48TQFN

Supplier's Site Datasheet
Application Specific Clock/Timing - MAX3637ETM2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
MAX3637ETM2T
Application Specific Clock/Timing MAX3637ETM2T
Ethernet, Fibre Channel, SONET/SDH Clock Generator, Multiplexer IC 800MHz 1 Output 48-TQFN (7x7)

Ethernet, Fibre Channel, SONET/SDH Clock Generator, Multiplexer IC 800MHz 1 Output 48-TQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number MAX3637ETM2T MAX3637ETM2T
Product Name Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator
Package Type Surface Mount; Surface Mount Surface Mount; 48-WFQFN Exposed Pad
Frequency 800 MHz 800 MHz
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Application Specific - CY28378OXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 203 MHz
View Details
2 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
4 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TB-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers