Microchip Technology, Inc. TVS Diodes MASMLG170A

Description
275V Clamp 11A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
Request a Quote Datasheet
Description
275V Clamp 11A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1086-6252-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1086-6252-ND
TVS Diodes 1086-6252-ND
275V Clamp 11A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)

275V Clamp 11A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 998203-MASMLG170A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
998203-MASMLG170A
Circuit Protection - TVS - Diodes 998203-MASMLG170A
Win Source Part Number: 998203-MASMLG170A Category: Circuit Protection>TVS - Diodes Series: Military, MIL-PRF-19500 Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 170V Voltage - Breakdown (Min): 189V Voltage - Clamping (Max) @ Ipp: 275V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 11A Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: SMLG (DO-215AB) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 1086-6252,1086-6252- MIL Base Product Number: SMLG170 RoHS Status: RoHS non-compliant

Win Source Part Number: 998203-MASMLG170A
Category: Circuit Protection>TVS - Diodes
Series: Military, MIL-PRF-19500
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 170V
Voltage - Breakdown (Min): 189V
Voltage - Clamping (Max) @ Ipp: 275V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: SMLG (DO-215AB)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 1086-6252,1086-6252-MIL
Base Product Number: SMLG170
RoHS Status: RoHS non-compliant

Buy Now Datasheet
TVS Protection Diode - 144-MASMLG170A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-MASMLG170A
TVS Protection Diode 144-MASMLG170A
TVS DIODE 170VWM 275VC SMLG Product overview: MASMLG170A from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MASMLG170A can be used for catalog matching and distributor lookup.

TVS DIODE 170VWM 275VC SMLG Product overview: MASMLG170A from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MASMLG170A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs 170V 5% 3000W Uni Smlg (Do-215Ab) Rohs Compliant Microchip - 35AJ9427 - Newark, An Avnet Company
Chicago, IL, United States
Tvs 170V 5% 3000W Uni Smlg (Do-215Ab) Rohs Compliant Microchip
35AJ9427
Tvs 170V 5% 3000W Uni Smlg (Do-215Ab) Rohs Compliant Microchip 35AJ9427
TVS 170V 5% 3000W UNI SMLG (DO-215AB) ROHS COMPLIANT: YES

TVS 170V 5% 3000W UNI SMLG (DO-215AB) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1086-6252-ND 998203-MASMLG170A 144-MASMLG170A 35AJ9427
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Tvs 170V 5% 3000W Uni Smlg (Do-215Ab) Rohs Compliant Microchip
Configuration Single Single
Package DO-215AB, SMC Gull Wing DO-215AB, SMC Gull Wing Bulk
Peak Pulse Power 3000 watts 3000 watts 3000 watts
VC 275 volts 275 volts
Unlock Full Specs
to access all available technical data