193V Clamp 15.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
TVS 120V 5% 3000W UNI SMLG (DO-215AB) ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-6216-ND | 35AJ9391 |
| Product Name | TVS Diodes | Tvs 120V 5% 3000W Uni Smlg (Do-215Ab) Rohs Compliant Microchip |
| Configuration | Single | |
| Package | DO-215AB, SMC Gull Wing | |
| Peak Pulse Power | 3000 watts | |
| VC | 193 volts |