Microchip Technology, Inc. TVS Protection Diode MASMCJLCE30A

Description
TVS DIODE 30VWM 48.4VC DO214AB Product overview: MASMCJLCE30A from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MASMCJLCE30A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 30VWM 48.4VC DO214AB Product overview: MASMCJLCE30A from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MASMCJLCE30A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-MASMCJLCE30A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-MASMCJLCE30A
TVS Protection Diode 144-MASMCJLCE30A
TVS DIODE 30VWM 48.4VC DO214AB Product overview: MASMCJLCE30A from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MASMCJLCE30A can be used for catalog matching and distributor lookup.

TVS DIODE 30VWM 48.4VC DO214AB Product overview: MASMCJLCE30A from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MASMCJLCE30A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1337128-MASMCJLCE30A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1337128-MASMCJLCE30A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1337128-MASMCJLCE30A
Win Source Part Number: 1337128-MASMCJLCE30A Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Series: Military, MIL-PRF-19500 Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.3V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Capacitance @ Frequency: 100pF @ 1MHz Current - Peak Pulse (10/1000µs): 31A Mounting Type: Surface Mount Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SMCJLCE30 RoHS Status: RoHS non-compliant Voltage - Clamping (Max) @ Ipp: 48.4V

Win Source Part Number: 1337128-MASMCJLCE30A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: Military, MIL-PRF-19500
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Capacitance @ Frequency: 100pF @ 1MHz
Current - Peak Pulse (10/1000µs): 31A
Mounting Type: Surface Mount
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMCJLCE30
RoHS Status: RoHS non-compliant
Voltage - Clamping (Max) @ Ipp: 48.4V

Buy Now Datasheet
Low Cap Tvs 30V 5% 1500W Uni 100Pf Smcj (Do-214Ab) Rohs Compliant Microchip - 35AJ9116 - Newark, An Avnet Company
Chicago, IL, United States
Low Cap Tvs 30V 5% 1500W Uni 100Pf Smcj (Do-214Ab) Rohs Compliant Microchip
35AJ9116
Low Cap Tvs 30V 5% 1500W Uni 100Pf Smcj (Do-214Ab) Rohs Compliant Microchip 35AJ9116
LOW CAP TVS 30V 5% 1500W UNI 100PF SMCJ (DO-214AB) ROHS COMPLIANT: YES

LOW CAP TVS 30V 5% 1500W UNI 100PF SMCJ (DO-214AB) ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MASMCJLCE30A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MASMCJLCE30A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MASMCJLCE30A
TVS DIODE 30VWM 48.4VC DO214AB

TVS DIODE 30VWM 48.4VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-MASMCJLCE30A 1337128-MASMCJLCE30A 35AJ9116 MASMCJLCE30A
Product Name TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Low Cap Tvs 30V 5% 1500W Uni 100Pf Smcj (Do-214Ab) Rohs Compliant Microchip Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS RoHS
Package Bulk DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data