TVS DIODE 7.5VWM 12.9V DO214AB
TVS DIODE 7.5VWM 12.9V DO214AB
12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
TVS 7.5V 5% 1500W UNI SMCJ (DO-214AB) ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MASMCJ7.5A/TRDKR-ND | 35AJ9331 |
| Product Name | TVS Diodes | Tvs 7.5V 5% 1500W Uni Smcj (Do-214Ab) Rohs Compliant Microchip |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 12.9 volts |