64.5V Clamp 23.2A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
TVS DIODE 40VWM 64.5VC SMCJ
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MASMCJ40CA/TRMS-ND | MASMCJ40CA/TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMCJ (DO-214AB) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 64.5 volts | 64.5 volts |