TVS DIODE 15VWM 24.4VC DO214AB
TVS DIODE 15VWM 24.4VC DO214AB
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MASMCJ15A/TRCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |
| VC | 24.4 volts |