17V Clamp 88.2A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
TVS DIODE 10VWM 17VC DO214AB
TVS DIODE 10VWM 17VC DO214AB
TVS 10V 5% 1500W BI SMCJ (DO-214AB) ROHS COMPLIANT: YES
TVS DIODE 10VWM 17VC SMCJ
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MASMCJ10CA/TR-ND | 35AJ9167 | MASMCJ10CA/TR |
| Product Name | TVS Diodes | Tvs 10V 5% 1500W Bi Smcj (Do-214Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMCJ (DO-214AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 17 volts | 17 volts |