137V Clamp 10.4A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
TVS DIODE 85VWM 137VC SMCG
TVS 85V 5% 1500W UNI SMCG (DO-215AB) ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MASMCG85A/TRMS-ND | MASMCG85A/TR | 35AJ9053 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 85V 5% 1500W Uni Smcg (Do-215Ab) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 137 volts | 137 volts |