93.6V Clamp 16A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
TVS DIODE 58VWM 93.6VC SMCG
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-5784-ND | MASMCG58A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 93.6 volts | 93.6 volts |