23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
TVS 14V 5% 1500W BI SMCG (DO-215AB) ROHS COMPLIANT: YES
TVS DIODE 14VWM 23.2VC SMCG
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-5694-ND | 35AJ8892 | MASMCG14CA |
| Product Name | TVS Diodes | Tvs 14V 5% 1500W Bi Smcg (Do-215Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 23.2 volts | 23.2 volts |