19.9V Clamp 75.3A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
TVS 12V 5% 1500W UNI SMCG (DO-215AB) ROHS COMPLIANT: YES
TVS DIODE 12VWM 19.9VC SMCG
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MASMCG12A/TRMS-ND | 35AJ8872 | MASMCG12A/TR |
| Product Name | TVS Diodes | Tvs 12V 5% 1500W Uni Smcg (Do-215Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 19.9 volts | 19.9 volts |