18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
TVS 11V 5% 1500W UNI SMCG (DO-215AB) ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-5672-ND | 35AJ8863 |
| Product Name | TVS Diodes | Tvs 11V 5% 1500W Uni Smcg (Do-215Ab) Rohs Compliant Microchip |
| Configuration | Single | |
| Package | DO-215AB, SMC Gull Wing | |
| Peak Pulse Power | 1500 watts | |
| VC | 18.2 volts |