Microchip Technology, Inc. Ultra low dropout CMOS regulator (ULDO) MAQ5300

Description
The MAQ5300 is an automotive-qualified , ultra-small, ultra low dropout CMOS regulator (ULDO) that is ideal for today's most demanding automotive applications including infotainment, camera module, image sensors, and anywhere PCB space is limited. It offers extremely low dropout voltage, very low output noise and can operate from a 2.3V to 5.5V input while delivering up to 300mA. The MAQ5300 offers 2% initial accuracy, low ground current (typically 85µA total), thermal shutdown, and current-limit protection. The MAQ5300 can also be put into a zero-off-mode current state, drawing no current when disabled. The MAQ5300's operating junction temperature range is -40°C to +125°C and it is available in fixed output voltages in a lead-free (RoHS-compliant) 6-pin 2mm x 2mm DFN package. Additional Features Small 2mm x 2mm DFN package Low dropout voltage: 100mV at 300mA Output noise 120µVRMS Input voltage range: 2.3V to 5.5V 300mA guaranteed output current Stable with ceramic output capacitors Low quiescent current: 85µA total 30µs turn-on time High output accuracy ±2% initial accuracy ±3% over temperature Thermal shutdown and current-limit protection
Datasheet
Description
The MAQ5300 is an automotive-qualified , ultra-small, ultra low dropout CMOS regulator (ULDO) that is ideal for today's most demanding automotive applications including infotainment, camera module, image sensors, and anywhere PCB space is limited. It offers extremely low dropout voltage, very low output noise and can operate from a 2.3V to 5.5V input while delivering up to 300mA. The MAQ5300 offers 2% initial accuracy, low ground current (typically 85µA total), thermal shutdown, and current-limit protection. The MAQ5300 can also be put into a zero-off-mode current state, drawing no current when disabled. The MAQ5300's operating junction temperature range is -40°C to +125°C and it is available in fixed output voltages in a lead-free (RoHS-compliant) 6-pin 2mm x 2mm DFN package. Additional Features Small 2mm x 2mm DFN package Low dropout voltage: 100mV at 300mA Output noise 120µVRMS Input voltage range: 2.3V to 5.5V 300mA guaranteed output current Stable with ceramic output capacitors Low quiescent current: 85µA total 30µs turn-on time High output accuracy ±2% initial accuracy ±3% over temperature Thermal shutdown and current-limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra low dropout CMOS regulator (ULDO) - MAQ5300 - Microchip Technology, Inc.
Chandler, AZ, United States
Ultra low dropout CMOS regulator (ULDO)
MAQ5300
Ultra low dropout CMOS regulator (ULDO) MAQ5300
The MAQ5300 is an automotive-qualified , ultra-small, ultra low dropout CMOS regulator (ULDO) that is ideal for today's most demanding automotive applications including infotainment, camera module, image sensors, and anywhere PCB space is limited. It offers extremely low dropout voltage, very low output noise and can operate from a 2.3V to 5.5V input while delivering up to 300mA. The MAQ5300 offers 2% initial accuracy, low ground current (typically 85µA total), thermal shutdown, and current-limit protection. The MAQ5300 can also be put into a zero-off-mode current state, drawing no current when disabled. The MAQ5300's operating junction temperature range is -40°C to +125°C and it is available in fixed output voltages in a lead-free (RoHS-compliant) 6-pin 2mm x 2mm DFN package. Additional Features Small 2mm x 2mm DFN package Low dropout voltage: 100mV at 300mA Output noise 120µVRMS Input voltage range: 2.3V to 5.5V 300mA guaranteed output current Stable with ceramic output capacitors Low quiescent current: 85µA total 30µs turn-on time High output accuracy ±2% initial accuracy ±3% over temperature Thermal shutdown and current-limit protection

The MAQ5300 is an automotive-qualified, ultra-small, ultra low dropout CMOS regulator (ULDO) that is ideal for today's most demanding automotive applications including infotainment, camera module, image sensors, and anywhere PCB space is limited. It offers extremely low dropout voltage, very low output noise and can operate from a 2.3V to 5.5V input while delivering up to 300mA.

The MAQ5300 offers 2% initial accuracy, low ground current (typically 85µA total), thermal shutdown, and current-limit protection. The MAQ5300 can also be put into a zero-off-mode current state, drawing no current when disabled.

The MAQ5300's operating junction temperature range is -40°C to +125°C and it is available in fixed output voltages in a lead-free (RoHS-compliant) 6-pin 2mm x 2mm DFN package.

Additional Features

    • Small 2mm x 2mm DFN package
    • Low dropout voltage: 100mV at 300mA
    • Output noise 120µVRMS
    • Input voltage range: 2.3V to 5.5V
    • 300mA guaranteed output current
    • Stable with ceramic output capacitors
    • Low quiescent current: 85µA total
    • 30µs turn-on time
    • High output accuracy
      • ±2% initial accuracy
      • ±3% over temperature
    • Thermal shutdown and current-limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MAQ5300
Product Name Ultra low dropout CMOS regulator (ULDO)
IOUT 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1908240 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ24156AYFFR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details