The MAQ5300-3.0YML-TRVAO
IC REG LINEAR 3V 300MA 6-DFN
IC REG LINEAR 3V 300MA 6DFN Product overview: MAQ5300-3.0YML-TRVAO
Manufacturer: Microchip Technology
Win Source Part Number: 925153-MAQ5300-3.0YM
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)
Package: Reel - TR
Package: 6-VDFN Exposed Pad, 6-MLF®
Mounting: Surface Mount
Family Name: MAQ5300
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MAQ5300-3.0YML TR, MAQ5300-3.0YML-TR, 576-4908-6, 576-4908-1, 576-4908-2
IC REG LINEAR 3V 300MA 6DFN
IC REG LINEAR 3V 300MA 6DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-4908-6-ND | 776-MAQ5300-3.0YML-TRVAO | 925153-MAQ5300-3.0YML-TRVAO | MAQ5300-3.0YML-TRVAO | MAQ5300-3.0YML-TRVAO | MAQ5300-3.0YML-TRVAO |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MAQ5300-3.0YML-TRVAO | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; Tape & Reel (TR) | Other; 6-DFN (2x2) | Other; 6-VDFN Exposed Pad, 6-MLF® | ||
| Special Features | Input Overcurrent Protection | Enable |