Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)
IC REG LINEAR 2.8V 300MA 6DFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MAQ5300-2.8YML-T5VAO | MAQ5300-2.8YML-T5VAO |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-VDFN Exposed Pad, 6-MLF® | |
| Life Cycle Stage | Active | |
| Output Voltage | 2.8 to ? volts | |
| IOUT | 0.3000 amps | 0.3000 amps |