IC REG LINEAR 2.5V 300MA 6DFN
IC REG LINEAR 2.5V 300MA 6DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MAQ5300-2.5YML-TRVAO | MAQ5300-2.5YML-TRVAO | MAQ5300-2.5YML-TRVAO |
| Product Name | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Special Features | Enable | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| Output Voltage | 2.5 volts | 2.5 to ? volts | |
| IQ | 1.20E-4 amps | 1.20E-4 amps | |
| Output Voltage Type | Fixed; Fixed |