Microchip Technology, Inc. High Performance Linear Regulator MAQ5283

Description
The MAQ5283 high-performance linear regulator offers a very-wide input operating voltage range, up to 120V DC, and supplies an output current of up to 150mA. The MAQ5283 is ideal for high input voltage applications such as automotive, industrial, and telecom, because it offers ±3% initial accuracy, extremely high power supply rejection ratio (75dB at 10kHz) and an ultra-low quiescent current of 8μA. The MAQ5283 is optimized for high-voltage line transients, making it ideal for harsh environment applications. The MAQ5283 is offered in both fixed output voltage (3.3V or 5.0V) and adjustable output voltage (1.23V to 5.5V) options. The MAQ5283 operates over a -40°C to +125°C temperature range and is available in a lead-free, RoHS-compliant, ePad SOIC-8 package. Additional Features AEC-Q100 qualified Wide input voltage range: 6V to 120V DC Ultra-low quiescent current: 8µA 150mA guaranteed output current Adjustable output from 1.23V to 5.5V Stable with ceramic capacitors Ultra-high PSRR (75dB at 10kHz) Ultra-high line rejection (load dump) High output accuracy: ±3% initial accuracy Thermal shutdown and current limit protection Thermally efficient, 8-pin ePad SOIC package
Datasheet
Description
The MAQ5283 high-performance linear regulator offers a very-wide input operating voltage range, up to 120V DC, and supplies an output current of up to 150mA. The MAQ5283 is ideal for high input voltage applications such as automotive, industrial, and telecom, because it offers ±3% initial accuracy, extremely high power supply rejection ratio (75dB at 10kHz) and an ultra-low quiescent current of 8μA. The MAQ5283 is optimized for high-voltage line transients, making it ideal for harsh environment applications. The MAQ5283 is offered in both fixed output voltage (3.3V or 5.0V) and adjustable output voltage (1.23V to 5.5V) options. The MAQ5283 operates over a -40°C to +125°C temperature range and is available in a lead-free, RoHS-compliant, ePad SOIC-8 package. Additional Features AEC-Q100 qualified Wide input voltage range: 6V to 120V DC Ultra-low quiescent current: 8µA 150mA guaranteed output current Adjustable output from 1.23V to 5.5V Stable with ceramic capacitors Ultra-high PSRR (75dB at 10kHz) Ultra-high line rejection (load dump) High output accuracy: ±3% initial accuracy Thermal shutdown and current limit protection Thermally efficient, 8-pin ePad SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Linear Regulator - MAQ5283 - Microchip Technology, Inc.
Chandler, AZ, United States
High Performance Linear Regulator
MAQ5283
High Performance Linear Regulator MAQ5283
The MAQ5283 high-performance linear regulator offers a very-wide input operating voltage range, up to 120V DC, and supplies an output current of up to 150mA. The MAQ5283 is ideal for high input voltage applications such as automotive, industrial, and telecom, because it offers ±3% initial accuracy, extremely high power supply rejection ratio (75dB at 10kHz) and an ultra-low quiescent current of 8μA. The MAQ5283 is optimized for high-voltage line transients, making it ideal for harsh environment applications. The MAQ5283 is offered in both fixed output voltage (3.3V or 5.0V) and adjustable output voltage (1.23V to 5.5V) options. The MAQ5283 operates over a -40°C to +125°C temperature range and is available in a lead-free, RoHS-compliant, ePad SOIC-8 package. Additional Features AEC-Q100 qualified Wide input voltage range: 6V to 120V DC Ultra-low quiescent current: 8µA 150mA guaranteed output current Adjustable output from 1.23V to 5.5V Stable with ceramic capacitors Ultra-high PSRR (75dB at 10kHz) Ultra-high line rejection (load dump) High output accuracy: ±3% initial accuracy Thermal shutdown and current limit protection Thermally efficient, 8-pin ePad SOIC package

The MAQ5283 high-performance linear regulator offers a very-wide input operating voltage range, up to 120V DC, and supplies an output current of up to 150mA.

The MAQ5283 is ideal for high input voltage applications such as automotive, industrial, and telecom, because it offers ±3% initial accuracy, extremely high power supply rejection ratio (75dB at 10kHz) and an ultra-low quiescent current of 8μA. The MAQ5283 is optimized for high-voltage line transients, making it ideal for harsh environment applications.

The MAQ5283 is offered in both fixed output voltage (3.3V or 5.0V) and adjustable output voltage (1.23V to 5.5V) options.

The MAQ5283 operates over a -40°C to +125°C temperature range and is available in a lead-free, RoHS-compliant, ePad SOIC-8 package.

Additional Features

    • AEC-Q100 qualified
    • Wide input voltage range: 6V to 120V DC
    • Ultra-low quiescent current: 8µA
    • 150mA guaranteed output current
    • Adjustable output from 1.23V to 5.5V
    • Stable with ceramic capacitors
    • Ultra-high PSRR (75dB at 10kHz)
    • Ultra-high line rejection (load dump)
    • High output accuracy: ±3% initial accuracy
    • Thermal shutdown and current limit protection
    • Thermally efficient, 8-pin ePad SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MAQ5283
Product Name High Performance Linear Regulator
Package Type SOIC; Other; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220621 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Motor Drivers, Controllers - AMT49400GLKATR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Battery Chargers - BQ25898DYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 42-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details