IC REG LDO 3.3V 0.15A 8SOIC Product overview: MAQ5283-3.3YME-T5VAO
Manufacturer: Microchip Technology
Win Source Part Number: 785191-MAQ5283-3.3YM
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14μA
PSRR: 70dB ~ 65dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-SOIC
Voltage Input MAX: 120V
Voltage Dropout (Maximum): 2.8V @ 150mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-MAQ5283-3.3YME-T5VAO | 785191-MAQ5283-3.3YME-T5VAO |
| Product Name | 3.3V 0.15A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MAQ5283-3.3YME-T5VAO |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Output Voltage | 3.3 volts | 3.3 volts |
| IOUT | 0.1500 amps | 0.1500 amps |
| Dropout Voltage | 2.8 volts | 2.8 volts |