Microchip Technology, Inc. High Performance Linear Regulator MAQ5282

Description
The MAQ5282 high performance linear regulator offers a very wide input operating voltage range, up to 120V DC, and supplies an output current of up to 50mA. Ideal for high input voltage applications such as industrial and telecom, the MAQ5282 offers ±3% initial accuracy, extremely high power supply rejection ratio (80dB at 10kHz) and ultra-low quiescent current of 6µA. The MAQ5282 is optimized for high-voltage line transients, making it ideal for harsh environment applications. The MAQ5282 is offered in both fixed output voltage (3.3V/5.0V) and adjustable output voltage (1.27V to 5.5V) options. The MAQ5282 operates over a -40°C to +125°C temperature range and is available in lead-free, RoHS-compliant, 8-pin ePad MSOP package. Additional Features Wide input voltage range: 6V to 120V DC Ultra-low quiescent current: 6µA 50mA guaranteed output current Adjustable output from 1.27V to 5.5V Withstands up to +120V DC at the input Stable with ceramic output capacitors Ultra-high PSRR (80dB at 10kHz) Ultra-high line rejection (load dump) High output accuracy: ±3% initial accuracy Thermal shutdown and current limit protection Thermally efficient, 8-pin MSOP and 8-pin ePad MSOP packages
Datasheet
Description
The MAQ5282 high performance linear regulator offers a very wide input operating voltage range, up to 120V DC, and supplies an output current of up to 50mA. Ideal for high input voltage applications such as industrial and telecom, the MAQ5282 offers ±3% initial accuracy, extremely high power supply rejection ratio (80dB at 10kHz) and ultra-low quiescent current of 6µA. The MAQ5282 is optimized for high-voltage line transients, making it ideal for harsh environment applications. The MAQ5282 is offered in both fixed output voltage (3.3V/5.0V) and adjustable output voltage (1.27V to 5.5V) options. The MAQ5282 operates over a -40°C to +125°C temperature range and is available in lead-free, RoHS-compliant, 8-pin ePad MSOP package. Additional Features Wide input voltage range: 6V to 120V DC Ultra-low quiescent current: 6µA 50mA guaranteed output current Adjustable output from 1.27V to 5.5V Withstands up to +120V DC at the input Stable with ceramic output capacitors Ultra-high PSRR (80dB at 10kHz) Ultra-high line rejection (load dump) High output accuracy: ±3% initial accuracy Thermal shutdown and current limit protection Thermally efficient, 8-pin MSOP and 8-pin ePad MSOP packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Linear Regulator - MAQ5282 - Microchip Technology, Inc.
Chandler, AZ, United States
High Performance Linear Regulator
MAQ5282
High Performance Linear Regulator MAQ5282
The MAQ5282 high performance linear regulator offers a very wide input operating voltage range, up to 120V DC, and supplies an output current of up to 50mA. Ideal for high input voltage applications such as industrial and telecom, the MAQ5282 offers ±3% initial accuracy, extremely high power supply rejection ratio (80dB at 10kHz) and ultra-low quiescent current of 6µA. The MAQ5282 is optimized for high-voltage line transients, making it ideal for harsh environment applications. The MAQ5282 is offered in both fixed output voltage (3.3V/5.0V) and adjustable output voltage (1.27V to 5.5V) options. The MAQ5282 operates over a -40°C to +125°C temperature range and is available in lead-free, RoHS-compliant, 8-pin ePad MSOP package. Additional Features Wide input voltage range: 6V to 120V DC Ultra-low quiescent current: 6µA 50mA guaranteed output current Adjustable output from 1.27V to 5.5V Withstands up to +120V DC at the input Stable with ceramic output capacitors Ultra-high PSRR (80dB at 10kHz) Ultra-high line rejection (load dump) High output accuracy: ±3% initial accuracy Thermal shutdown and current limit protection Thermally efficient, 8-pin MSOP and 8-pin ePad MSOP packages

The MAQ5282 high performance linear regulator offers a very wide input operating voltage range, up to 120V DC, and supplies an output current of up to 50mA.

Ideal for high input voltage applications such as industrial and telecom, the MAQ5282 offers ±3% initial accuracy, extremely high power supply rejection ratio (80dB at 10kHz) and ultra-low quiescent current of 6µA. The MAQ5282 is optimized for high-voltage line transients, making it ideal for harsh environment applications.

The MAQ5282 is offered in both fixed output voltage (3.3V/5.0V) and adjustable output voltage (1.27V to 5.5V) options.

The MAQ5282 operates over a -40°C to +125°C temperature range and is available in lead-free, RoHS-compliant, 8-pin ePad MSOP package.

Additional Features

    • Wide input voltage range: 6V to 120V DC
    • Ultra-low quiescent current: 6µA
    • 50mA guaranteed output current
    • Adjustable output from 1.27V to 5.5V
    • Withstands up to +120V DC at the input
    • Stable with ceramic output capacitors
    • Ultra-high PSRR (80dB at 10kHz)
    • Ultra-high line rejection (load dump)
    • High output accuracy:
      • ±3% initial accuracy
    • Thermal shutdown and current limit protection
    • Thermally efficient, 8-pin MSOP and 8-pin ePad MSOP packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MAQ5282
Product Name High Performance Linear Regulator
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7904669 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ24161RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gate Drivers - A6861KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 4.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details