Microchip Technology, Inc. 3.3 V 50 mA MSOP LDO Voltage Regulator IC MAQ5282-3.3YMME

Description
MAQ5282 Series 3.3 V Fixed Output 50 mA SMT LDO Regulator - MSOP-8 Product overview: MAQ5282-3.3YMME from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3 V, 50 mA, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3 V, 50 mA, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAQ5282-3.3YMME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MAQ5282 Series 3.3 V Fixed Output 50 mA SMT LDO Regulator - MSOP-8 Product overview: MAQ5282-3.3YMME from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3 V, 50 mA, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3 V, 50 mA, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAQ5282-3.3YMME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3 V 50 mA MSOP LDO Voltage Regulator IC
699-MAQ5282-3.3YMME
3.3 V 50 mA MSOP LDO Voltage Regulator IC 699-MAQ5282-3.3YMME
MAQ5282 Series 3.3 V Fixed Output 50 mA SMT LDO Regulator - MSOP-8 Product overview: MAQ5282-3.3YMME from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3 V, 50 mA, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3 V, 50 mA, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAQ5282-3.3YMME can be used for catalog matching and distributor lookup.

MAQ5282 Series 3.3 V Fixed Output 50 mA SMT LDO Regulator - MSOP-8 Product overview: MAQ5282-3.3YMME from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3 V, 50 mA, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3 V, 50 mA, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAQ5282-3.3YMME can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MAQ5282-3.3YMME - 1074799-MAQ5282-3.3YMME - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MAQ5282-3.3YMME
1074799-MAQ5282-3.3YMME
PMIC - PMIC - Voltage Regulators - Linear - MAQ5282-3.3YMME 1074799-MAQ5282-3.3YMME
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074799-MAQ5282-3.3Y MME Length: 3 mm Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Adjustable, Fixed Height: 860 µm Number of Pins: 8 Number of Outputs: 1 Quiescent Current: 11 µA Output Current: 50 mA Accuracy: 5 % Output Voltage: 3.3 V Width: 3 mm Categories: PMIC - Voltage Regulators - Linear Case / Package: MSOP Max Input Voltage: 120 V Alternative Parts (Cross-Reference): MIC5282-5.0YMME; MIC5282YMME; MIC5282-5.0YMM; TPS7A4001DGNT; LM9036MM-3.3/NOPB; TPS7A4001DGNR; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Output Current: 50 mA Min Input Voltage: 6 V Dropout Voltage: 2 V Power Supply Rejection Ratio (PSRR): 80 dB Min Output Voltage: 3.3 V Min Current Limit: 60 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074799-MAQ5282-3.3YMME
Length: 3 mm
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Adjustable, Fixed
Height: 860 µm
Number of Pins: 8
Number of Outputs: 1
Quiescent Current: 11 µA
Output Current: 50 mA
Accuracy: 5 %
Output Voltage: 3.3 V
Width: 3 mm
Categories: PMIC - Voltage Regulators - Linear
Case / Package: MSOP
Max Input Voltage: 120 V
Alternative Parts (Cross-Reference): MIC5282-5.0YMME; MIC5282YMME; MIC5282-5.0YMM; TPS7A4001DGNT; LM9036MM-3.3/NOPB; TPS7A4001DGNR;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Output Current: 50 mA
Min Input Voltage: 6 V
Dropout Voltage: 2 V
Power Supply Rejection Ratio (PSRR): 80 dB
Min Output Voltage: 3.3 V
Min Current Limit: 60 mA

Buy Now
Sheung Wan, Hong Kong
Linear Voltage Regulators
MAQ5282-3.3YMME
Linear Voltage Regulators MAQ5282-3.3YMME
Linear Voltage Regulators 120VIN, 25mA, Ultra-Low IQ, High PSRR Linear Reg (Automotive)

Linear Voltage Regulators 120VIN, 25mA, Ultra-Low IQ, High PSRR Linear Reg (Automotive)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MAQ5282-3.3YMME 1074799-MAQ5282-3.3YMME MAQ5282-3.3YMME
Product Name 3.3 V 50 mA MSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MAQ5282-3.3YMME Linear Voltage Regulators
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable, Fixed
Package Type Other; MSOP Other; MSOP
Output Voltage 3.3 volts 3.3 volts
IOUT 0.0500 amps 0.0500 amps
Dropout Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data