The MAQ5281 high performance linear regulator offers a very wide input operating voltage range, up to 120V DC, and supplies an output current of up to 25mA.
Ideal for high input voltage applications such as industrial and telecom, the MAQ5281 offers ±3% initial accuracy, extremely high power supply rejection ratio (>90db) and ultra-low quiescent current of 6µA. The MAQ5281 is optimized for high-voltage line transients, making it ideal for harsh environment applications.
The MAQ5281 is offered in both fixed output voltage (3.3V/5.0V) and adjustable output voltage (1.27V to 5.5V) options.
The MAQ5281 operates over a -40°C to +125°C temperature range and is available in lead-free, RoHS-compliant, 8-pin ePad MSOP package.
Additional Features
Wide input voltage range: 6V to 120V DC
Ultra-low quiescent current: 6µA
25mA guaranteed output current
Adjustable output from 1.27V to 5.5V
Withstands up to +120V DC at the input
Stable with ceramic output capacitors
Ultra-high PSRR <90dB
Ultra-high line rejection (load dump)
High output accuracy: ±3% initial accuracy
Thermal shutdown and current limit protection
Thermally efficient 8-pin ePad MSOP package
The MAQ5281 high performance linear regulator offers a very wide input operating voltage range, up to 120V DC, and supplies an output current of up to 25mA.
Ideal for high input voltage applications such as industrial and telecom, the MAQ5281 offers ±3% initial accuracy, extremely high power supply rejection ratio (>90db) and ultra-low quiescent current of 6µA. The MAQ5281 is optimized for high-voltage line transients, making it ideal for harsh environment applications.
The MAQ5281 is offered in both fixed output voltage (3.3V/5.0V) and adjustable output voltage (1.27V to 5.5V) options.
The MAQ5281 operates over a -40°C to +125°C temperature range and is available in lead-free, RoHS-compliant, 8-pin ePad MSOP package.
Additional Features
- Wide input voltage range: 6V to 120V DC
- Ultra-low quiescent current: 6µA
- 25mA guaranteed output current
- Adjustable output from 1.27V to 5.5V
- Withstands up to +120V DC at the input
- Stable with ceramic output capacitors
- Ultra-high PSRR <90dB
- Ultra-high line rejection (load dump)
- High output accuracy: ±3% initial accuracy
- Thermal shutdown and current limit protection
- Thermally efficient 8-pin ePad MSOP package