Microchip Technology, Inc. Automotive 3A SOIC Gate Driver IC MAQ4125YME

Description
Driver 3A 2-OUT Low Side Inv/Non-Inv Automotive 8-Pin SOIC N EP Product overview: MAQ4125YME from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 3A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MAQ4125YME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Driver 3A 2-OUT Low Side Inv/Non-Inv Automotive 8-Pin SOIC N EP Product overview: MAQ4125YME from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 3A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MAQ4125YME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3A SOIC Gate Driver IC - 730-MAQ4125YME - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3A SOIC Gate Driver IC
730-MAQ4125YME
Automotive 3A SOIC Gate Driver IC 730-MAQ4125YME
Driver 3A 2-OUT Low Side Inv/Non-Inv Automotive 8-Pin SOIC N EP Product overview: MAQ4125YME from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 3A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MAQ4125YME can be used for catalog matching and distributor lookup.

Driver 3A 2-OUT Low Side Inv/Non-Inv Automotive 8-Pin SOIC N EP Product overview: MAQ4125YME from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 3A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MAQ4125YME can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - MAQ4125YME - 1211089-MAQ4125YME - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MAQ4125YME
1211089-MAQ4125YME
PMIC - PMIC - Gate Drivers - MAQ4125YME 1211089-MAQ4125YME
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211089-MAQ4125YME Channel Type: Independent Number of Drivers: 2 Number of Outputs: 2 Output Current: 3 A Output Voltage: 25 mV Rise Time: 10 ns Fall Time: 10 ns Categories: PMIC - Gate Drivers Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 237 mW Max Output Current: 3 A Max Supply Voltage: 20 V Min Supply Voltage: 4.5 V Max Operating Temperature: 125 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211089-MAQ4125YME
Channel Type: Independent
Number of Drivers: 2
Number of Outputs: 2
Output Current: 3 A
Output Voltage: 25 mV
Rise Time: 10 ns
Fall Time: 10 ns
Categories: PMIC - Gate Drivers
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 237 mW
Max Output Current: 3 A
Max Supply Voltage: 20 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C

Buy Now
Sheung Wan, Hong Kong
Gate Drivers
MAQ4125YME
Gate Drivers MAQ4125YME
Gate Drivers Automotive AEC-Q100 Inverting + Non-Inverting Dual 3A

Gate Drivers Automotive AEC-Q100 Inverting + Non-Inverting Dual 3A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 730-MAQ4125YME 1211089-MAQ4125YME MAQ4125YME
Product Name Automotive 3A SOIC Gate Driver IC PMIC - PMIC - Gate Drivers - MAQ4125YME Gate Drivers
Number of Outputs 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330C-B00208-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - A6271KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; SEPIC, Step-Down (Buck), Step-Up (Boost)
Switching Frequency 700 kHz
View Details
 - 74AHCT574PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details