TVS DIODE 54VWM 87.1VC CASE-1 Product overview: MALCE54AE3 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MALCE54AE3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1179675-MALCE54AE3
Category: Circuit Protection>TVS - Diodes
Series: Military, MIL-PRF-19500
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 54V
Voltage - Breakdown (Min): 60V
Voltage - Clamping (Max) @ Ipp: 87.1V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Capacitance @ Frequency: 100pF @ 1MHz
Current - Peak Pulse (10/1000µs): 17.2A
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: CASE-1
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 1086-4094,1086-4094-
Base Product Number: LCE54
RoHS Status: RoHS non-compliant
LOW CAP TVS 54V 5% 1500W UNI 100PF CASE 1 ROHS COMPLIANT: YES
TVS DIODE 54VWM 87.1VC CASE-1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-MALCE54AE3 | 1179675-MALCE54AE3 | 35AJ7844 | MALCE54AE3 |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | Low Cap Tvs 54V 5% 1500W Uni 100Pf Case 1 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Bulk | DO-201AA, DO-27, Axial | CASE-1 | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |