TVS DIODE 17VWM 27.6VC CASE-1
LOW CAP TVS 17V 5% 1500W UNI 100PF CASE 1 ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MALCE17AE3 | 35AJ7812 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Low Cap Tvs 17V 5% 1500W Uni 100Pf Case 1 Rohs Compliant Microchip |
| Package | CASE-1 | |
| Peak Pulse Power | 1500 watts | |
| VC | 27.6 volts |