Microchip Technology, Inc. Plug In Module, Arm Cortex-M4 Mcu; Silicon Manufacturer Microchip MA320207

Description
PLUG IN MODULE, ARM CORTEX-M4 MCU; Silicon Manufacturer:Microch ip; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:ATSAME54; Silicon Family Name:SAM32; For Use With:Microchip MCHV-3 (DM330023-3) and MCLV-2RoHS Compliant: Yes
Datasheet
Description
PLUG IN MODULE, ARM CORTEX-M4 MCU; Silicon Manufacturer:Microch ip; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:ATSAME54; Silicon Family Name:SAM32; For Use With:Microchip MCHV-3 (DM330023-3) and MCLV-2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug In Module, Arm Cortex-M4 Mcu; Silicon Manufacturer Microchip - 99AC9308 - Newark, An Avnet Company
Chicago, IL, United States
Plug In Module, Arm Cortex-M4 Mcu; Silicon Manufacturer Microchip
99AC9308
Plug In Module, Arm Cortex-M4 Mcu; Silicon Manufacturer Microchip 99AC9308
PLUG IN MODULE, ARM CORTEX-M4 MCU; Silicon Manufacturer:Microch ip; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:ATSAME54; Silicon Family Name:SAM32; For Use With:Microchip MCHV-3 (DM330023-3) and MCLV-2RoHS Compliant: Yes

PLUG IN MODULE, ARM CORTEX-M4 MCU; Silicon Manufacturer:Microchip; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:ATSAME54; Silicon Family Name:SAM32; For Use With:Microchip MCHV-3 (DM330023-3) and MCLV-2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99AC9308
Product Name Plug In Module, Arm Cortex-M4 Mcu; Silicon Manufacturer Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details