Microchip Technology, Inc. Embedded Microcontroller MCU MA320015

Description
PIC32MX570F512L USB/CAN EXP 16 Product overview: MA320015 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Resistor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 51-MA320015 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PIC32MX570F512L USB/CAN EXP 16 Product overview: MA320015 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Resistor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 51-MA320015 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 51-MA320015 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
51-MA320015
Embedded Microcontroller MCU 51-MA320015
PIC32MX570F512L USB/CAN EXP 16 Product overview: MA320015 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Resistor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 51-MA320015 can be used for catalog matching and distributor lookup.

PIC32MX570F512L USB/CAN EXP 16 Product overview: MA320015 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Resistor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 51-MA320015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MA320015 - 1074629-MA320015 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MA320015
1074629-MA320015
Embedded - Embedded - Microcontrollers - MA320015 1074629-MA320015
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074629-MA320015 Mounting: SMD (SMT) Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: Module Alternative Parts (Cross-Reference): MA320012; MA320001; MA320002-2; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Schedule B: 8473300002 REACH SVHC: No SVHC Core Architecture: PIC

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074629-MA320015
Mounting: SMD (SMT)
Number of Pins: 100
Categories: Embedded - Microcontrollers
Case / Package: Module
Alternative Parts (Cross-Reference): MA320012; MA320001; MA320002-2;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Schedule B: 8473300002
REACH SVHC: No SVHC
Core Architecture: PIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 51-MA320015 1074629-MA320015
Product Name Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MA320015
Package Type Other; Bulk Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details