Microchip Technology, Inc. Plug-In-Module, Pic32Mz Starter Board; Silicon Manufacturer Microchip MA320012

Description
PLUG-IN-MODULE, PIC32MZ STARTER BOARD; Silicon Manufacturer:Microch ip; Core Architecture:PIC; Core Sub-Architecture:PIC 32; Silicon Core Number:PIC32MZ2048EC ; Silicon Family Name:PIC32MZ; For Use With:PIC32MZ Starter Boards RoHS Compliant: NA
Description
PLUG-IN-MODULE, PIC32MZ STARTER BOARD; Silicon Manufacturer:Microch ip; Core Architecture:PIC; Core Sub-Architecture:PIC 32; Silicon Core Number:PIC32MZ2048EC ; Silicon Family Name:PIC32MZ; For Use With:PIC32MZ Starter Boards RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Plug-In-Module, Pic32Mz Starter Board; Silicon Manufacturer Microchip - 19X8654 - Newark, An Avnet Company
Chicago, IL, United States
Plug-In-Module, Pic32Mz Starter Board; Silicon Manufacturer Microchip
19X8654
Plug-In-Module, Pic32Mz Starter Board; Silicon Manufacturer Microchip 19X8654
PLUG-IN-MODULE, PIC32MZ STARTER BOARD; Silicon Manufacturer:Microch ip; Core Architecture:PIC; Core Sub-Architecture:PIC 32; Silicon Core Number:PIC32MZ2048EC ; Silicon Family Name:PIC32MZ; For Use With:PIC32MZ Starter Boards RoHS Compliant: NA

PLUG-IN-MODULE, PIC32MZ STARTER BOARD; Silicon Manufacturer:Microchip; Core Architecture:PIC; Core Sub-Architecture:PIC32; Silicon Core Number:PIC32MZ2048EC; Silicon Family Name:PIC32MZ; For Use With:PIC32MZ Starter Boards RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19X8654
Product Name Plug-In-Module, Pic32Mz Starter Board; Silicon Manufacturer Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details