Microchip Technology, Inc. Embedded Microcontroller MCU MA320001

Description
MODULE PLUG-IN PIC32 100QFP Product overview: MA320001 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Resistor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 51-MA320001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MODULE PLUG-IN PIC32 100QFP Product overview: MA320001 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Resistor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 51-MA320001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 51-MA320001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
51-MA320001
Embedded Microcontroller MCU 51-MA320001
MODULE PLUG-IN PIC32 100QFP Product overview: MA320001 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Resistor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 51-MA320001 can be used for catalog matching and distributor lookup.

MODULE PLUG-IN PIC32 100QFP Product overview: MA320001 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Resistor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 51-MA320001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MA320001 - 1042718-MA320001 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MA320001
1042718-MA320001
Embedded - Embedded - Microcontrollers - MA320001 1042718-MA320001
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042718-MA320001 Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: Module Alternative Parts (Cross-Reference): MA320012; MA320015; MA320002-2; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No Schedule B: 8473300002, 8473300002 REACH SVHC: No SVHC Evaluation Kit: Yes Core Architecture: PIC

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042718-MA320001
Mounting: SMD (SMT)
Operating Supply Voltage: 3.6 V
Number of Pins: 100
Categories: Embedded - Microcontrollers
Case / Package: Module
Alternative Parts (Cross-Reference): MA320012; MA320015; MA320002-2;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8473300002, 8473300002
REACH SVHC: No SVHC
Evaluation Kit: Yes
Core Architecture: PIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 51-MA320001 1042718-MA320001
Product Name Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MA320001
Package Type Other; Bulk Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - CP3BT23G18NEP - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C161PILMCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers