Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108160-MA240025-1
Operating Supply Voltage: 3.6 V
Interface: USB
Number of Pins: 100
Categories: Custom Parts
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
Lead Free: Lead Free
RoHS: Compliant
Schedule B: 8473300002, 8473300002
REACH SVHC: No SVHC
Evaluation Kit: Yes
Core Architecture: PIC
PIC24EP512GU810 - Plug-In Module (PIM)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1108160-MA240025-1 | MA240025-1-ND |
| Product Name | Custom Parts - Custom Parts (J - M) - MA240025-1 | Accessories |