TVS 6.8V 5% 1500W UNI
TVS 6.8V 5% 1500W UNI CASE 1 ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MA1.5KE6.8A/TR | 61AJ7425 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 6.8V 5% 1500W Uni Case 1 Rohs Compliant Microchip |
| Package | CASE-1 | |
| Peak Pulse Power | 1500 watts | |
| VC | 10.5 volts |