Microchip Technology, Inc. Custom Parts - Custom Parts (J - M) - M38510/12602BEA M38510/12602BEA

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187912-M38510/12602 BEA Topology: Push-Pull Duty Cycle: 49 % Number of Pins: 16 Rise Time: 100 ns Fall Time: 50 ns Categories: Custom Parts Case / Package: CDIP Alternative Parts (Cross-Reference): M38510-12602BEA; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Switching Frequency: 350 kHz Mount: Through Hole RoHS: Non-Compliant Max Supply Voltage: 35 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187912-M38510/12602 BEA Topology: Push-Pull Duty Cycle: 49 % Number of Pins: 16 Rise Time: 100 ns Fall Time: 50 ns Categories: Custom Parts Case / Package: CDIP Alternative Parts (Cross-Reference): M38510-12602BEA; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Switching Frequency: 350 kHz Mount: Through Hole RoHS: Non-Compliant Max Supply Voltage: 35 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - M38510/12602BEA - 1187912-M38510/12602BEA - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - M38510/12602BEA
1187912-M38510/12602BEA
Custom Parts - Custom Parts (J - M) - M38510/12602BEA 1187912-M38510/12602BEA
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187912-M38510/12602 BEA Topology: Push-Pull Duty Cycle: 49 % Number of Pins: 16 Rise Time: 100 ns Fall Time: 50 ns Categories: Custom Parts Case / Package: CDIP Alternative Parts (Cross-Reference): M38510-12602BEA; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Switching Frequency: 350 kHz Mount: Through Hole RoHS: Non-Compliant Max Supply Voltage: 35 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187912-M38510/12602BEA
Topology: Push-Pull
Duty Cycle: 49 %
Number of Pins: 16
Rise Time: 100 ns
Fall Time: 50 ns
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): M38510-12602BEA;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Switching Frequency: 350 kHz
Mount: Through Hole
RoHS: Non-Compliant
Max Supply Voltage: 35 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1187912-M38510/12602BEA
Product Name Custom Parts - Custom Parts (J - M) - M38510/12602BEA
Unlock Full Specs
to access all available technical data