ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 150K Logic Modules 166MHz 1152-FCBGA (35x35)
Manufacturer: Microchip Technology
Win Source Part Number: 880617-M2S150TS-1FCG
Series: SmartFusion®2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 150K Logic Modules 166MHz 1152-FCBGA (35x35)
Core Processor: ARM® Cortex®-M3
Speed: 166MHz
Package: Tray
Package: 1152-BBGA, FCBGA
Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DDR, PCIe, SERDES
Number of I/O: 574
Family Name: M2S150
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FCBGA (35x35)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SOC CORTEX-M3 166MHZ 1152BGA
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 150K Logic Modules 166MHz 1152-FCBGA (35x35)
IC SOC CORTEX-M3 166MHZ 1152BGA
IC SOC CORTEX-M3 166MHZ 1152BGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | M2S150TS-1FCG1152-ND | 880617-M2S150TS-1FCG1152 | M2S150TS-1FCG1152 | M2S150TS-1FCG1152 | M2S150TS-1FCG1152 | M2S150TS-1FCG1152 |
| Product Name | System On Chip (SoC) | Embedded - Embedded - System On Chip (SoC) - M2S150TS-1FCG1152 | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) | System On Chip (SoC) | Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM | ARM; ARM® Cortex®-M3 | ARM® Cortex®-M3 | ARM; ARM® Cortex®-M3 |
| Interface | CAN; SPI; UART; USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | |||
| Package / Case | 1152-BBGA, FCBGA | 1152-BBGA, FCBGA | 1152-BBGA, FCBGA | |||
| Clock Frequency | 166 MHz | 166 MHz | 166 MHz |