ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 90K Logic Modules 166MHz 325-CSPBGA (11x11)
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 90K Logic Modules 166MHz 325-FCBGA (11x13.5)
IC SOC CORTEX-M3 166MHZ 325BGA
IC SOC CORTEX-M3 166MHZ 325BGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | M2S090TS-1FCS325-ND | M2S090TS-1FCS325 | M2S090TS-1FCS325 | M2S090TS-1FCS325 |
| Product Name | System On Chip (SoC) | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM; ARM® Cortex®-M3 | ARM | ARM; ARM® Cortex®-M3 |
| Interface | CAN; SPI; UART; USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | |
| Package / Case | 325-TFBGA, FCBGA | 325-TFBGA, FCBGA | ||
| Clock Frequency | 166 MHz | 166 MHz | 166 MHz |