IC SOC CORTEX-M3 166MHZ 400VFBGA
IC SOC CORTEX-M3 166MHZ 400VFBGA
ARM® Cortex®-M3 System On Chip (SOC) IC Automotive, AEC-Q100, SmartFusion®2 FPGA - 60K Logic Modules 166MHz 400-VFBGA (17x17)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | M2S060TS-1VFG400T2 | M2S060TS-1VFG400T2 | M2S060TS-1VFG400T2 |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) | System On Chip (SoC) |
| Processor Core | ARM | ARM; ARM® Cortex®-M3 | ARM; ARM® Cortex®-M3 |
| Clock Frequency | 166 MHz | 166 MHz | |
| RAM Size | 0.0640 MB | 0.0640 MB |