Win Source Part Number: 1073636-M2S060TS-1FG
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: SmartFusion®2
Core Processor: ARM® Cortex®-M3
Speed: 166MHz
Package: Tray
Standard Package: 60
Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DDR, PCIe, SERDES
Number of I/O: 267
RAM Size: 64KB
Flash Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 60K Logic Modules
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: M2S060
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 60K Logic Modules 166MHz 484-FPBGA (23x23)
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 60K Logic Modules 166MHz 484-FPBGA (23x23)
IC SOC CORTEX-M3 166MHZ 484FBGA
IC SOC CORTEX-M3 166MHZ 484FBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 1073636-M2S060TS-1FGG484I | M2S060TS-1FGG484I-ND | M2S060TS-1FGG484I | M2S060TS-1FGG484I | M2S060TS-1FGG484I |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) | System On Chip (SoC) | Embedded - System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM; ARM® Cortex®-M3 | ARM; ARM® Cortex®-M3 | ARM |
| Package / Case | Tray | 484-BGA | 484-BGA | ||
| RAM Size | 0.0640 MB | 0.0640 MB | 0.0640 MB | 0.0640 MB | |
| Number of Inputs/Outputs | 267 # | 267 # |