Microchip Technology, Inc. System On Chip (SoC) M2S060-FCSG325

Description
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 60K Logic Modules 166MHz 325-CSPBGA (11x11)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 60K Logic Modules 166MHz 325-CSPBGA (11x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - M2S060-FCSG325-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
M2S060-FCSG325-ND
System On Chip (SoC) M2S060-FCSG325-ND
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 60K Logic Modules 166MHz 325-CSPBGA (11x11)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 60K Logic Modules 166MHz 325-CSPBGA (11x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1350184-M2S060-FCSG325 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1350184-M2S060-FCSG325
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1350184-M2S060-FCSG325
Win Source Part Number: 1350184-M2S060-FCSG3 25 Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: SmartFusion®2 Core Processor: ARM® Cortex®-M3 Speed: 166MHz Package: Tray Standard Package: 176 Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DDR, PCIe, SERDES Number of I/O: 200 RAM Size: 64KB Flash Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 60K Logic Modules Package / Case: 325-TFBGA, FCBGA Supplier Device Package: 325-FCBGA (11x11) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: M2S060

Win Source Part Number: 1350184-M2S060-FCSG325
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Series: SmartFusion®2
Core Processor: ARM® Cortex®-M3
Speed: 166MHz
Package: Tray
Standard Package: 176
Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DDR, PCIe, SERDES
Number of I/O: 200
RAM Size: 64KB
Flash Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 60K Logic Modules
Package / Case: 325-TFBGA, FCBGA
Supplier Device Package: 325-FCBGA (11x11)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: M2S060

Buy Now Datasheet
System On Chip (SoC) - M2S060-FCSG325 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
M2S060-FCSG325
System On Chip (SoC) M2S060-FCSG325
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 60K Logic Modules 166MHz 325-FCBGA (11x11)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 60K Logic Modules 166MHz 325-FCBGA (11x11)

Buy Now Datasheet
Embedded - System On Chip (SoC) - M2S060-FCSG325 - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
M2S060-FCSG325
Embedded - System On Chip (SoC) M2S060-FCSG325
IC SOC CORTEX-M3 166MHZ 325BGA

IC SOC CORTEX-M3 166MHZ 325BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - M2S060-FCSG325 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
M2S060-FCSG325
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) M2S060-FCSG325
IC SOC CORTEX-M3 166MHZ 325BGA

IC SOC CORTEX-M3 166MHZ 325BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number M2S060-FCSG325-ND 1350184-M2S060-FCSG325 M2S060-FCSG325 M2S060-FCSG325 M2S060-FCSG325
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; ARM® Cortex®-M3 ARM; ARM® Cortex®-M3 ARM
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
Package / Case 325-TFBGA, FCBGA Tray 325-TFBGA, FCBGA
Clock Frequency 166 MHz 166 MHz 166 MHz
Unlock Full Specs
to access all available technical data

Similar Products

66AK2H06 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - 66AK2H06AXAAW2 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 1000 to 1400 MHz
View Details
System-On-Chips - 1946359 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case Qfn73
View Details
 - CY8C4245LQQ-483 - Rochester Electronics
Infineon Technologies AG
View Details