ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 50K Logic Modules 166MHz 484-FPBGA (23x23)
Win Source Part Number: 1354631-M2S050T-FGG4
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: SmartFusion®2
Package: Tray
Product Status: Active
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Base Product Number: M2S050
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Speed: 166MHz
Number of I/O: 267
Core Processor: ARM® Cortex®-M3
Connectivity: CANbus, Ethernet, I²C, SPI, UART/USART, USB
Peripherals: DDR, PCIe, SERDES
RAM Size: 64KB
Architecture: MCU, FPGA
Flash Size: 256KB
Primary Attributes: FPGA - 50K Logic Modules
IC SOC CORTEX-M3 166MHZ 484FBGA
IC SOC CORTEX-M3 166MHZ 484FBGA
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 50K Logic Modules 166MHz 484-FPBGA (23x23)
IC SOC CORTEX-M3 166MHZ 484FBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 1100-1201-ND | 1354631-M2S050T-FGG484I | M2S050T-FGG484I | M2S050T-FGG484I | M2S050T-FGG484I | M2S050T-FGG484I |
| Product Name | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) | System On Chip (SoC) | System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM | ARM; ARM® Cortex®-M3 | ARM; ARM® Cortex®-M3 | ARM® Cortex®-M3 |
| Interface | CAN; SPI; UART; USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | |||
| Package / Case | 484-BGA | Tray | 484-BGA | |||
| Clock Frequency | 166 MHz | 166 MHz | 166 MHz |